BAS416,115 alternative parts: BAS40LP-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 200MA SOD323
DIODE SCHOTTKY 40V 200MA 2DFN
Factory Lead Time:
4 Weeks
17 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-76, SOD-323
0402 (1006 Metric)
Surface Mount:
YES
-
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Operating Temperature (Max.):
150°C
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2008
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.10.00.70
8541.10.00.70
Terminal Position:
DUAL
BOTTOM
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
BAS416
BAS40LP
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
-
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Standard
Schottky
Current - Reverse Leakage @ Vr:
5nA @ 75V
200nA @ 30V
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1V @ 40mA
Forward Current:
200mA
200mA
Operating Temperature - Junction:
150°C Max
-55°C~125°C
Voltage - DC Reverse (Vr) (Max):
75V
-
Current - Average Rectified (Io):
200mA DC
200mA DC
Reverse Recovery Time:
3μs
5 ns
Rep Pk Reverse Voltage-Max:
85V
-
Capacitance @ Vr, F:
2pF @ 0V 1MHz
5pF @ 0V 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Pbfree Code:
-
yes
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Additional Feature:
-
HIGH RELIABILITY
Capacitance:
-
2.3pF
Power Rating:
-
250mW
Reference Standard:
-
AEC-Q101
Polarity:
-
Standard
Element Configuration:
-
Single
Power Dissipation:
-
250mW
Output Current:
-
200mA
Forward Voltage:
-
1V
Max Reverse Voltage (DC):
-
40V
Average Rectified Current:
-
200mA
Peak Reverse Current:
-
200nA
Max Repetitive Reverse Voltage (Vrrm):
-
40V
Peak Non-Repetitive Surge Current:
-
600mA
Max Forward Surge Current (Ifsm):
-
600mA
Width:
-
600μm
Length:
-
1mm
Height:
-
470μm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
BAS416,115

BAS416,115

(In Stock: 24379)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.033278

    $0.03

  • 10

    $0.031394

    $0.31

  • 100

    $0.029617

    $2.96

  • 500

    $0.027941

    $13.97

  • 1000

    $0.026359

    $26.36

Minimum: 1 Multiples: 1

Unit Price: $0.033278

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity