BAS416,115 alternative parts: BAS416F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 75V 200MA SOD323 | DIODE GEN PURP 75V 200MA SOD323 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-76, SOD-323 | SC-76, SOD-323 |
Surface Mount: | YES | YES |
Number of Pins: | 2 | - |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Operating Temperature (Max.): | 150°C | 150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
HTS Code: | 8541.10.00.70 | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | BAS416 | - |
Pin Count: | 2 | 2 |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | SINGLE |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 5nA @ 75V | 5nA @ 75V |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | 1.25V @ 150mA |
Forward Current: | 200mA | - |
Operating Temperature - Junction: | 150°C Max | 150°C Max |
Voltage - DC Reverse (Vr) (Max): | 75V | 75V |
Current - Average Rectified (Io): | 200mA DC | 200mA DC |
Reverse Recovery Time: | 3μs | 3μs |
Rep Pk Reverse Voltage-Max: | 85V | 85V |
Capacitance @ Vr, F: | 2pF @ 0V 1MHz | 2pF @ 0V 1MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Power Dissipation (Max): | - | 0.25W |
JESD-30 Code: | - | R-PDSO-G2 |
Output Current-Max: | - | 0.2A |

BAS416,115
(In Stock: 24379)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.033278
$0.03
10
$0.031394
$0.31
100
$0.029617
$2.96
500
$0.027941
$13.97
1000
$0.026359
$26.36
Minimum: 1 Multiples: 1
Unit Price: $0.033278
Ext Price: $0.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity