BC639 alternative parts: BC636

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 80V 1A TO-92
TRANS PNP 45V 1A TO-92
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
OBSOLETE (Last Updated: 4 days ago)
Contact Plating:
Copper, Silver, Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
201mg
201mg
Transistor Element Material:
SILICON
-
Manufacturer Package Identifier:
TO−92 CASE 29 STYLE 14
-
Collector-Emitter Breakdown Voltage:
80V
45V
Collector-Emitter Saturation Voltage:
500mV
-500mV
Number of Elements:
1
1
hFEMin:
40
40
Operating Temperature:
-55°C~150°C TJ
150°C TJ
Packaging:
Bulk
Bulk
Published:
2002
-
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
Termination:
Through Hole
Through Hole
ECCN Code:
EAR99
-
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Voltage - Rated DC:
80V
-45V
Max Power Dissipation:
625mW
1W
Terminal Position:
BOTTOM
-
Peak Reflow Temperature (Cel):
240
-
Reach Compliance Code:
not_compliant
-
Current Rating:
1A
-1A
Frequency:
100MHz
100MHz
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
BC639
BC636
Pin Count:
3
-
Qualification Status:
Not Qualified
-
Element Configuration:
Single
Single
Power Dissipation:
1W
1W
Gain Bandwidth Product:
200MHz
100MHz
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
PNP
Collector Emitter Voltage (VCEO):
80V
500mV
Max Collector Current:
1A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
40 @ 150mA 2V
40 @ 150mA 2V
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 50mA, 500mA
500mV @ 50mA, 500mA
Transition Frequency:
200MHz
-
Max Breakdown Voltage:
80V
-
Collector Base Voltage (VCBO):
80V
-45V
Emitter Base Voltage (VEBO):
5V
-5V
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
1A
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Polarity:
-
PNP
Power - Max:
-
1W
Voltage - Collector Emitter Breakdown (Max):
-
45V
Frequency - Transition:
-
100MHz
Height:
-
6.35mm
Length:
-
6.35mm
Width:
-
6.35mm
BC639

BC639

(In Stock: 5000)

ON Semiconductor