BC639 alternative parts: BC637G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 80V 1A TO-92 | Bipolar Transistors - BJT 500mA 60V NPN |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | LAST SHIPMENTS (Last Updated: 2 days ago) |
Contact Plating: | Copper, Silver, Tin | Copper, Silver, Tin |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 201mg | - |
Transistor Element Material: | SILICON | SILICON |
Manufacturer Package Identifier: | TO−92 CASE 29 STYLE 14 | - |
Collector-Emitter Breakdown Voltage: | 80V | 60V |
Collector-Emitter Saturation Voltage: | 500mV | 500mV |
Number of Elements: | 1 | 1 |
hFEMin: | 40 | 25 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2002 | 2007 |
JESD-609 Code: | e0 | e1 |
Pbfree Code: | no | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Silver/Copper (Sn/Ag/Cu) |
Voltage - Rated DC: | 80V | 60V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | 240 | 260 |
Reach Compliance Code: | not_compliant | - |
Current Rating: | 1A | 1A |
Frequency: | 100MHz | 200MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | BC639 | BC637 |
Pin Count: | 3 | 3 |
Qualification Status: | Not Qualified | - |
Element Configuration: | Single | Single |
Power Dissipation: | 1W | 625mW |
Gain Bandwidth Product: | 200MHz | 200MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 80V | 60V |
Max Collector Current: | 1A | 1A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 40 @ 150mA 2V | 40 @ 150mA 2V |
Current - Collector Cutoff (Max): | 100nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 50mA, 500mA | 500mV @ 50mA, 500mA |
Transition Frequency: | 200MHz | 200MHz |
Max Breakdown Voltage: | 80V | - |
Collector Base Voltage (VCBO): | 80V | 60V |
Emitter Base Voltage (VEBO): | 5V | 5V |
REACH SVHC: | No SVHC | - |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Radiation Hardening: | - | No |

BC639
(In Stock: 5000)
ON SemiconductorUnited States