BC639 alternative parts: BC63916-D74Z

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 80V 1A TO-92
TRANS NPN 80V 1A TO-92
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Contact Plating:
Copper, Silver, Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
-
Weight:
201mg
-
Transistor Element Material:
SILICON
SILICON
Manufacturer Package Identifier:
TO−92 CASE 29 STYLE 14
-
Collector-Emitter Breakdown Voltage:
80V
-
Collector-Emitter Saturation Voltage:
500mV
-
Number of Elements:
1
1
hFEMin:
40
-
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2002
-
JESD-609 Code:
e0
-
Pbfree Code:
no
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Through Hole
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Voltage - Rated DC:
80V
-
Max Power Dissipation:
625mW
-
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
240
NOT SPECIFIED
Reach Compliance Code:
not_compliant
-
Current Rating:
1A
-
Frequency:
100MHz
-
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
BC639
BC639
Pin Count:
3
-
Qualification Status:
Not Qualified
-
Element Configuration:
Single
-
Power Dissipation:
1W
-
Gain Bandwidth Product:
200MHz
-
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
80V
-
Max Collector Current:
1A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
40 @ 150mA 2V
100 @ 150mA 2V
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 50mA, 500mA
500mV @ 50mA, 500mA
Transition Frequency:
200MHz
100MHz
Max Breakdown Voltage:
80V
-
Collector Base Voltage (VCBO):
80V
-
Emitter Base Voltage (VEBO):
5V
-
REACH SVHC:
No SVHC
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
7 Weeks
Surface Mount:
-
NO
Current-Collector (Ic) (Max):
-
1A
JESD-30 Code:
-
O-PBCY-T3
Configuration:
-
SINGLE
Power - Max:
-
1W
Transistor Application:
-
SWITCHING
Voltage - Collector Emitter Breakdown (Max):
-
80V
Frequency - Transition:
-
100MHz
Power Dissipation-Max (Abs):
-
1W
BC639

BC639

(In Stock: 5000)

ON Semiconductor