BC639 alternative parts: BC639-16ZL1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 80V 1A TO-92
TRANS NPN 80V 1A TO-92
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Contact Plating:
Copper, Silver, Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
-
Weight:
201mg
-
Transistor Element Material:
SILICON
SILICON
Manufacturer Package Identifier:
TO−92 CASE 29 STYLE 14
-
Collector-Emitter Breakdown Voltage:
80V
80V
Collector-Emitter Saturation Voltage:
500mV
500mV
Number of Elements:
1
1
hFEMin:
40
25
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2002
2004
JESD-609 Code:
e0
e0
Pbfree Code:
no
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Voltage - Rated DC:
80V
80V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
240
240
Reach Compliance Code:
not_compliant
not_compliant
Current Rating:
1A
1A
Frequency:
100MHz
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
BC639
BC639
Pin Count:
3
3
Qualification Status:
Not Qualified
Not Qualified
Element Configuration:
Single
Single
Power Dissipation:
1W
-
Gain Bandwidth Product:
200MHz
200MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
80V
500mV
Max Collector Current:
1A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
40 @ 150mA 2V
100 @ 150mA 2V
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 50mA, 500mA
500mV @ 50mA, 500mA
Transition Frequency:
200MHz
200MHz
Max Breakdown Voltage:
80V
-
Collector Base Voltage (VCBO):
80V
80V
Emitter Base Voltage (VEBO):
5V
5V
REACH SVHC:
No SVHC
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Additional Feature:
-
EUROPEAN PART NUMBER
HTS Code:
-
8541.21.00.75
JESD-30 Code:
-
O-PBCY-T3
Continuous Collector Current:
-
1A
BC639

BC639

(In Stock: 5000)

ON Semiconductor