BC639 alternative parts: BC639-16ZL1G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 80V 1A TO-92
Bipolar Transistors - BJT 500mA 80V NPN
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
LAST SHIPMENTS (Last Updated: 1 week ago)
Contact Plating:
Copper, Silver, Tin
Copper, Silver, Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Weight:
201mg
-
Transistor Element Material:
SILICON
SILICON
Manufacturer Package Identifier:
TO−92 CASE 29 STYLE 14
-
Collector-Emitter Breakdown Voltage:
80V
80V
Collector-Emitter Saturation Voltage:
500mV
500mV
Number of Elements:
1
1
hFEMin:
40
25
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2002
2005
JESD-609 Code:
e0
e1
Pbfree Code:
no
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Silver/Copper (Sn/Ag/Cu)
Voltage - Rated DC:
80V
80V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
240
260
Reach Compliance Code:
not_compliant
-
Current Rating:
1A
1A
Frequency:
100MHz
200MHz
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
BC639
BC639
Pin Count:
3
3
Qualification Status:
Not Qualified
-
Element Configuration:
Single
Single
Power Dissipation:
1W
625mW
Gain Bandwidth Product:
200MHz
200MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
80V
80V
Max Collector Current:
1A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
40 @ 150mA 2V
100 @ 150mA 2V
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 50mA, 500mA
500mV @ 50mA, 500mA
Transition Frequency:
200MHz
200MHz
Max Breakdown Voltage:
80V
80V
Collector Base Voltage (VCBO):
80V
80V
Emitter Base Voltage (VEBO):
5V
5V
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
NO
Radiation Hardening:
-
No
BC639

BC639

(In Stock: 5000)

ON Semiconductor