CA3140E alternative parts: CA3130AM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4.5MHZ 8DIP
OPERATIONAL AMPLIFIER
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
DIP
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
-
Published:
1998
-
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
TIN LEAD
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
15V
7.5V
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
9V
-
Temperature Grade:
MILITARY
-
Max Supply Voltage:
36V
-
Min Supply Voltage:
4V
-
Operating Supply Current:
4mA
-
Supply Current-Max:
6mA
-
Slew Rate:
9 V/μs
30V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
OPERATIONAL AMPLIFIER
General Purpose
Common Mode Rejection Ratio:
90 dB
90 dB
Current - Input Bias:
10pA
5pA
Output Current per Channel:
40mA
-
Input Offset Voltage (Vos):
5mV
-
Gain Bandwidth Product:
3.7MHz
15MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-7.5V
Unity Gain BW-Nom:
4500 kHz
15000 kHz
Voltage Gain:
100dB
-
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Max Dual Supply Voltage:
18V
-
Low-Bias:
YES
-
Min Dual Supply Voltage:
2V
-
Bias Current-Max (IIB) @25C:
0.00005μA
-
Dual Supply Voltage:
9V
-
Number of Amplifiers:
1
-
Height:
4.95mm
-
Length:
10.16mm
4.9mm
Width:
7.11mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Mounting Type:
-
Surface Mount
Surface Mount:
-
YES
Operating Temperature:
-
-55°C~125°C
Packaging:
-
Tube
Part Status:
-
Obsolete
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Number of Terminations:
-
8
Terminal Form:
-
GULL WING
JESD-30 Code:
-
R-PDSO-G8
Number of Circuits:
-
1
Current - Supply:
-
10mA
Voltage - Supply, Single/Dual (±):
-
5V~16V ±2.5V~8V
Average Bias Current-Max (IIB):
-
0.00003μA
Supply Voltage Limit-Max:
-
8V
Voltage - Input Offset:
-
2mV
Current - Output / Channel:
-
45mA
Neg Supply Voltage-Max (Vsup):
-
-8V
CA3140E

CA3140E

(In Stock: 3984)

Intersil (Renesas Electronics America)