CA3140E alternative parts: CA3140EZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4.5MHZ 8DIP | IC OPAMP GP 4.5MHZ 8DIP |
Contact Plating: | Lead, Tin | Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | PDIP |
Number of Pins: | 8 | 8 |
Published: | 1998 | 1998 |
JESD-609 Code: | e0 | e3 |
Pbfree Code: | no | yes |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT APPLICABLE |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT APPLICABLE |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 9V | 18V |
Temperature Grade: | MILITARY | MILITARY |
Max Supply Voltage: | 36V | 36V |
Min Supply Voltage: | 4V | 4V |
Operating Supply Current: | 4mA | 4mA |
Supply Current-Max: | 6mA | - |
Slew Rate: | 9 V/μs | 9 V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 90 dB | 70 dB |
Current - Input Bias: | 10pA | 10pA |
Output Current per Channel: | 40mA | 40mA |
Input Offset Voltage (Vos): | 5mV | 5mV |
Gain Bandwidth Product: | 3.7MHz | 3.7MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 4500 kHz | 4500 kHz |
Voltage Gain: | 100dB | 100dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 18V | 18V |
Low-Bias: | YES | YES |
Min Dual Supply Voltage: | 2V | 2V |
Bias Current-Max (IIB) @25C: | 0.00005μA | 0.00005μA |
Dual Supply Voltage: | 9V | 9V |
Number of Amplifiers: | 1 | - |
Height: | 4.95mm | 4.95mm |
Length: | 10.16mm | 10.16mm |
Width: | 7.11mm | 7.11mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Factory Lead Time: | - | 9 Weeks |
Part Status: | - | Active |
Number of Terminations: | - | 8 |
Number of Circuits: | - | 1 |
Nominal Supply Current: | - | 4mA |
Current - Output: | - | 40mA |
Bandwidth: | - | 4.5MHz |
Gain: | - | 3.2 dB |
Lead Free: | - | Lead Free |

CA3140E
(In Stock: 3984)
Intersil (Renesas Electronics America)United States