CA3140E alternative parts: CA3140E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4.5MHZ 8DIP | Op-Amp; Operational; 2 V (Min.), 16 V (Max.); 4 mA; 0.01 muA; 9 V/mus; 90 dB |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | - |
Package / Case: | DIP | - |
Number of Pins: | 8 | 8 |
Published: | 1998 | - |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Terminal Position: | DUAL | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | - |
Supply Voltage: | 15V | - |
Terminal Pitch: | 2.54mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Pin Count: | 8 | - |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 9V | - |
Temperature Grade: | MILITARY | - |
Max Supply Voltage: | 36V | - |
Min Supply Voltage: | 4V | - |
Operating Supply Current: | 4mA | 4 mA |
Supply Current-Max: | 6mA | - |
Slew Rate: | 9 V/μs | 9 V/µs |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | OPERATIONAL AMPLIFIER | - |
Common Mode Rejection Ratio: | 90 dB | - |
Current - Input Bias: | 10pA | - |
Output Current per Channel: | 40mA | - |
Input Offset Voltage (Vos): | 5mV | - |
Gain Bandwidth Product: | 3.7MHz | - |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Unity Gain BW-Nom: | 4500 kHz | - |
Voltage Gain: | 100dB | - |
Low-Offset: | NO | - |
Frequency Compensation: | YES | - |
Max Dual Supply Voltage: | 18V | - |
Low-Bias: | YES | - |
Min Dual Supply Voltage: | 2V | - |
Bias Current-Max (IIB) @25C: | 0.00005μA | - |
Dual Supply Voltage: | 9V | - |
Number of Amplifiers: | 1 | - |
Height: | 4.95mm | - |
Length: | 10.16mm | - |
Width: | 7.11mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | RoHS Compliant | - |
RoHS: | - | Non-Compliant |
Bandwidth: | - | 4.5 MHz |

CA3140E
(In Stock: 3984)
Intersil (Renesas Electronics America)United States