CA3140E alternative parts: CA3130E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4.5MHZ 8DIP
IC OPAMP GP 15MHZ 8DIP
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Surface Mount, Through Hole
Package / Case:
DIP
DIP
Number of Pins:
8
8
Published:
1998
1998
JESD-609 Code:
e0
e0
Pbfree Code:
no
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
15V
7.5V
Terminal Pitch:
2.54mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Pin Count:
8
8
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
9V
-
Temperature Grade:
MILITARY
MILITARY
Max Supply Voltage:
36V
16V
Min Supply Voltage:
4V
5V
Operating Supply Current:
4mA
10mA
Supply Current-Max:
6mA
-
Slew Rate:
9 V/μs
9 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
90 dB
80 dB
Current - Input Bias:
10pA
5pA
Output Current per Channel:
40mA
45mA
Input Offset Voltage (Vos):
5mV
8mV
Gain Bandwidth Product:
3.7MHz
15MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-7.5V
Unity Gain BW-Nom:
4500 kHz
15000 kHz
Voltage Gain:
100dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
NO
Max Dual Supply Voltage:
18V
8V
Low-Bias:
YES
YES
Min Dual Supply Voltage:
2V
2.5V
Bias Current-Max (IIB) @25C:
0.00005μA
0.00005μA
Dual Supply Voltage:
9V
-
Number of Amplifiers:
1
-
Height:
4.95mm
4.95mm
Length:
10.16mm
10.16mm
Width:
7.11mm
7.11mm
REACH SVHC:
No SVHC
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Part Status:
-
Discontinued
Number of Terminations:
-
8
Voltage:
-
16V
Number of Circuits:
-
1
Nominal Supply Current:
-
2mA
Bandwidth:
-
15MHz
CA3140E

CA3140E

(In Stock: 3984)

Intersil (Renesas Electronics America)