CA3140E alternative parts: CA3140T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4.5MHZ 8DIP
IC OPAMP GP 1 CIRCUIT TO99-8
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
DIP
TO-99-8 Metal Can
Number of Pins:
8
-
Published:
1998
-
JESD-609 Code:
e0
-
Pbfree Code:
no
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
-
Supply Voltage:
15V
-
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
9V
-
Temperature Grade:
MILITARY
-
Max Supply Voltage:
36V
-
Min Supply Voltage:
4V
-
Operating Supply Current:
4mA
-
Supply Current-Max:
6mA
-
Slew Rate:
9 V/μs
9V/µs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
OPERATIONAL AMPLIFIER
General Purpose
Common Mode Rejection Ratio:
90 dB
-
Current - Input Bias:
10pA
-
Output Current per Channel:
40mA
-
Input Offset Voltage (Vos):
5mV
-
Gain Bandwidth Product:
3.7MHz
4.5 MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-
Unity Gain BW-Nom:
4500 kHz
-
Voltage Gain:
100dB
-
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Max Dual Supply Voltage:
18V
-
Low-Bias:
YES
-
Min Dual Supply Voltage:
2V
-
Bias Current-Max (IIB) @25C:
0.00005μA
-
Dual Supply Voltage:
9V
-
Number of Amplifiers:
1
-
Height:
4.95mm
-
Length:
10.16mm
-
Width:
7.11mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
RoHS Compliant
-
Mounting Type:
-
Through Hole
Supplier Device Package:
-
TO-99-8
Voltage - Supply Span (Max):
-
36 V
Package:
-
Bulk
Mfr:
-
Rochester Electronics, LLC
Product Status:
-
Active
Voltage - Supply Span (Min):
-
4 V
Operating Temperature:
-
-55°C ~ 125°C
Series:
-
-
Output Type:
-
-
Number of Circuits:
-
1
Current - Supply:
-
4mA
Voltage - Input Offset:
-
5 mV
Current - Output / Channel:
-
40 mA
CA3140E

CA3140E

(In Stock: 3984)

Intersil (Renesas Electronics America)