CA3140E alternative parts: LM10CN/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4.5MHZ 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Contact Plating:
Lead, Tin
Tin
Mount:
Through Hole
Through Hole
Package / Case:
DIP
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Published:
1998
-
JESD-609 Code:
e0
e3
Pbfree Code:
no
yes
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
1
Supply Voltage:
15V
20V
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
9V
20V
Temperature Grade:
MILITARY
-
Max Supply Voltage:
36V
-
Min Supply Voltage:
4V
-
Operating Supply Current:
4mA
-
Supply Current-Max:
6mA
-
Slew Rate:
9 V/μs
0.2 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
General Purpose
Common Mode Rejection Ratio:
90 dB
90 dB
Current - Input Bias:
10pA
12nA
Output Current per Channel:
40mA
20mA
Input Offset Voltage (Vos):
5mV
4mV
Gain Bandwidth Product:
3.7MHz
90 kHz
Neg Supply Voltage-Nom (Vsup):
-15V
-20V
Unity Gain BW-Nom:
4500 kHz
50 kHz
Voltage Gain:
100dB
112.04dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
18V
-
Low-Bias:
YES
NO
Min Dual Supply Voltage:
2V
-
Bias Current-Max (IIB) @25C:
0.00005μA
0.03μA
Dual Supply Voltage:
9V
-
Number of Amplifiers:
1
2
Height:
4.95mm
5.08mm
Length:
10.16mm
9.81mm
Width:
7.11mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
-
6 Weeks
Mounting Type:
-
Through Hole
Weight:
-
113.398093g
Operating Temperature:
-
0°C~70°C
Packaging:
-
Tube
Part Status:
-
Active
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Base Part Number:
-
LM10
Max Output Current:
-
20mA
Number of Circuits:
-
1
Nominal Supply Current:
-
500μA
Output Current:
-
20mA
Current - Supply:
-
300μA
Voltage - Supply, Single/Dual (±):
-
1.1V~40V ±0.55V~20V
Bandwidth:
-
90 kHz
Average Bias Current-Max (IIB):
-
0.04μA
Power Supply Rejection Ratio (PSRR):
-
93dB
Voltage - Input Offset:
-
500μV
Micropower:
-
YES
Programmable Power:
-
NO
Input Offset Current-Max (IIO):
-
0.0007μA
Thickness:
-
3.9mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
CA3140E

CA3140E

(In Stock: 3984)

Intersil (Renesas Electronics America)