CD4066BM alternative parts: CD4016BE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS - CD4066BM - Analog Switch, Quad Channel, 4 Channels, SPST, 240 ohm, 3V to 18V, SOIC, 14 Pins | TEXAS INSTRUMENTS CD4016BE Analogue Switch, Quad Channel, SPST, 4 Channels, 400 ohm, 3V to 18V, DIP, 14 Pins |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 129.387224mg | 927.99329mg |
Turn Off Delay Time: | 70 ns | 30 ns |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | Bilateral, FET Switches | Bilateral, FET Switches |
Resistance: | 1.05kOhm | 400Ohm |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 10V |
Terminal Pitch: | 1.27mm | - |
Base Part Number: | CD4066 | CD4016 |
Output: | SEPARATE OUTPUT | SEPARATE OUTPUT |
Pin Count: | 14 | 14 |
Circuit: | 1 x 1:1 | 1 x 1:1 |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 5/15V | - |
Number of Channels: | 4 | 4 |
Nominal Supply Current: | 20nA | 20nA |
Max Supply Current: | 5μA | 5μA |
Throw Configuration: | SPST | SPST |
Quiescent Current: | 20nA | 20nA |
Turn On Delay Time: | 70 ns | 30 ns |
Supply Type: | Dual, Single | Dual, Single |
Neg Supply Voltage-Nom (Vsup): | -5V | - |
Max Dual Supply Voltage: | 9V | 9V |
Min Dual Supply Voltage: | 1.5V | 1.5V |
Dual Supply Voltage: | 7.5V | - |
Voltage Supply Source: | Dual Supply | Dual Supply |
On-state Resistance Match-Nom: | 15Ohm | 10Ohm |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Drain to Source Resistance: | 240Ohm | 660Ohm |
Normal Position: | NO | NO |
Signal Current-Max: | 0.025A | - |
Height: | 1.75mm | 5.08mm |
Length: | 8.65mm | 19.3mm |
Width: | 3.91mm | 6.35mm |
Thickness: | 1.58mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Power Dissipation: | - | 500mW |
Number of Circuits: | - | 4 |
Power Dissipation: | - | 500mW |
Number of Bits: | - | 1 |
Bandwidth: | - | 40MHz |
Input Capacitance: | - | 5pF |
Off-state Isolation-Nom: | - | 50 dB |

CD4066BM
(In Stock: 40)
Texas InstrumentsUnited States