CD4066BM alternative parts: CD4066BE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS - CD4066BM - Analog Switch, Quad Channel, 4 Channels, SPST, 240 ohm, 3V to 18V, SOIC, 14 Pins
Switch, Bilateral; PDIP; Quad Bilateral Switch Logic; 18 (max.)v; -55; 125
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Weight:
129.387224mg
927.99329mg
Turn Off Delay Time:
70 ns
30 ns
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
4000B
4000B
JESD-609 Code:
e4
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
Bilateral, FET Switches
Bilateral, FET Switches
Resistance:
1.05kOhm
240Ohm
Voltage - Supply:
3V~18V
3V~18V
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Base Part Number:
CD4066
CD4066
Output:
SEPARATE OUTPUT
-
Pin Count:
14
14
Circuit:
1 x 1:1
1 x 1:1
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
5/15V
5/15V
Number of Channels:
4
4
Nominal Supply Current:
20nA
-
Max Supply Current:
5μA
5μA
Throw Configuration:
SPST
SPST
Quiescent Current:
20nA
20nA
Turn On Delay Time:
70 ns
30 ns
Supply Type:
Dual, Single
Dual, Single
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Max Dual Supply Voltage:
9V
9V
Min Dual Supply Voltage:
1.5V
1.5V
Dual Supply Voltage:
7.5V
7.5V
Voltage Supply Source:
Dual Supply
Dual Supply
On-state Resistance Match-Nom:
15Ohm
15Ohm
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Drain to Source Resistance:
240Ohm
470Ohm
Normal Position:
NO
NO
Signal Current-Max:
0.025A
-
Height:
1.75mm
5.08mm
Length:
8.65mm
19.3mm
Width:
3.91mm
6.35mm
Thickness:
1.58mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Frequency:
-
40MHz
Number of Outputs:
-
2
Number of Inputs:
-
3
Bandwidth:
-
40MHz
Input Capacitance:
-
8pF
Switch-on Time-Max:
-
70ns
Switch-off Time-Max:
-
70ns
Ambient Temperature Range High:
-
125°C
CD4066BM

CD4066BM

(In Stock: 40)

Texas Instruments