CD4066BM alternative parts: CD4066BQDRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS - CD4066BM - Analog Switch, Quad Channel, 4 Channels, SPST, 240 ohm, 3V to 18V, SOIC, 14 Pins
Analog Switch Quad SPST Automotive 14-Pin SOIC T/R
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Weight:
129.387224mg
-
Turn Off Delay Time:
70 ns
30 ns
Operating Temperature:
-55°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Series:
4000B
Automotive, AEC-Q100, 4000B
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
Bilateral, FET Switches
Bilateral, FET Switches
Resistance:
1.05kOhm
125Ohm
Voltage - Supply:
3V~18V
3V~18V
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
1
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
1.27mm
Base Part Number:
CD4066
CD4066
Output:
SEPARATE OUTPUT
SEPARATE OUTPUT
Pin Count:
14
14
Circuit:
1 x 1:1
1 x 1:1
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
5/15V
3/18V
Number of Channels:
4
4
Nominal Supply Current:
20nA
20nA
Max Supply Current:
5μA
5μA
Throw Configuration:
SPST
-
Quiescent Current:
20nA
-
Turn On Delay Time:
70 ns
30 ns
Supply Type:
Dual, Single
Dual, Single
Neg Supply Voltage-Nom (Vsup):
-5V
-
Max Dual Supply Voltage:
9V
-
Min Dual Supply Voltage:
1.5V
-
Dual Supply Voltage:
7.5V
7.5V
Voltage Supply Source:
Dual Supply
Dual Supply
On-state Resistance Match-Nom:
15Ohm
15Ohm
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Drain to Source Resistance:
240Ohm
-
Normal Position:
NO
NO
Signal Current-Max:
0.025A
0.025A
Height:
1.75mm
1.75mm
Length:
8.65mm
8.65mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Automotive grade
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
18V
Supply Voltage-Min (Vsup):
-
3V
Switch-on Time-Max:
-
70ns
Switch-off Time-Max:
-
70ns
CD4066BM

CD4066BM

(In Stock: 40)

Texas Instruments