CD4066BM alternative parts: CD4066BCM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS - CD4066BM - Analog Switch, Quad Channel, 4 Channels, SPST, 240 ohm, 3V to 18V, SOIC, 14 Pins
4000 CMOS, SMD, 4066, SOIC14, 15V - More Details
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Weight:
129.387224mg
-
Turn Off Delay Time:
70 ns
125 ns
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
4000B
4000B
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
-
ECCN Code:
EAR99
-
Type:
Bilateral, FET Switches
Bilateral, FET Switches
Resistance:
1.05kOhm
5Ohm
Voltage - Supply:
3V~18V
3V~15V
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
4
-
Supply Voltage:
5V
-
Terminal Pitch:
1.27mm
-
Base Part Number:
CD4066
4066
Output:
SEPARATE OUTPUT
-
Pin Count:
14
-
Circuit:
1 x 1:1
1 x 1:1
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
5/15V
-
Number of Channels:
4
4
Nominal Supply Current:
20nA
10nA
Max Supply Current:
5μA
1μA
Throw Configuration:
SPST
SPST
Quiescent Current:
20nA
10nA
Turn On Delay Time:
70 ns
125 ns
Supply Type:
Dual, Single
Dual, Single
Neg Supply Voltage-Nom (Vsup):
-5V
-
Max Dual Supply Voltage:
9V
-
Min Dual Supply Voltage:
1.5V
-
Dual Supply Voltage:
7.5V
7.5V
Voltage Supply Source:
Dual Supply
Dual Supply
On-state Resistance Match-Nom:
15Ohm
-
Switching:
BREAK-BEFORE-MAKE
-
Drain to Source Resistance:
240Ohm
-
Normal Position:
NO
-
Signal Current-Max:
0.025A
-
Height:
1.75mm
1.5mm
Length:
8.65mm
8.75mm
Width:
3.91mm
4mm
Thickness:
1.58mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2005
Termination:
-
SMD/SMT
Max Power Dissipation:
-
500mW
Power Dissipation:
-
500mW
Number of Inputs:
-
1
Bandwidth:
-
40MHz
CD4066BM

CD4066BM

(In Stock: 40)

Texas Instruments