CD4066BM alternative parts: CD4066BPWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS - CD4066BM - Analog Switch, Quad Channel, 4 Channels, SPST, 240 ohm, 3V to 18V, SOIC, 14 Pins | IC QUAD BILATERAL SWITCH 14TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Weight: | 129.387224mg | 57.209338mg |
Turn Off Delay Time: | 70 ns | 70 ns |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Cut Tape (CT) |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | Bilateral, FET Switches | Bilateral, FET Switches |
Resistance: | 1.05kOhm | 240Ohm |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Base Part Number: | CD4066 | CD4066 |
Output: | SEPARATE OUTPUT | SEPARATE OUTPUT |
Pin Count: | 14 | 14 |
Circuit: | 1 x 1:1 | 1 x 1:1 |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 5/15V | 5/15V |
Number of Channels: | 4 | 4 |
Nominal Supply Current: | 20nA | 20nA |
Max Supply Current: | 5μA | 5μA |
Throw Configuration: | SPST | SPST |
Quiescent Current: | 20nA | 20nA |
Turn On Delay Time: | 70 ns | 70 ns |
Supply Type: | Dual, Single | Dual, Single |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Max Dual Supply Voltage: | 9V | 9V |
Min Dual Supply Voltage: | 1.5V | 1.5V |
Dual Supply Voltage: | 7.5V | 7.5V |
Voltage Supply Source: | Dual Supply | Dual Supply |
On-state Resistance Match-Nom: | 15Ohm | 15Ohm |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Drain to Source Resistance: | 240Ohm | 240Ohm |
Normal Position: | NO | NO |
Signal Current-Max: | 0.025A | 0.025A |
Height: | 1.75mm | 1.2mm |
Length: | 8.65mm | 5mm |
Width: | 3.91mm | 4.4mm |
Thickness: | 1.58mm | 1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) |
Bandwidth: | - | 40MHz |

CD4066BM
(In Stock: 40)
Texas InstrumentsUnited States