CY8C4246AXI-M445 alternative parts: CY8C21334-24PVXIT
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog | MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R |
Factory Lead Time: | 23 Weeks | 13 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 20-SSOP (0.209, 5.30mm Width) |
Data Converters: | A/D 16x12b | A/D 28x8b |
Number of I/Os: | 51 | 16 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | PSOC® 4 CY8C42xx - M | PSOC®1 CY8C21xxx |
Published: | 2011 | 2003 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 20 |
ECCN Code: | 3A991.A.3 | EAR99 |
Terminal Position: | QUAD | DUAL |
Terminal Form: | GULL WING | GULL WING |
JESD-30 Code: | S-PQFP-G64 | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 1.71V | - |
Interface: | I2C, I2S, SPI, UART | I2C, SPI, UART, USART |
Memory Size: | 8kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~5.5V | 2.4V~5.25V |
uPs/uCs/Peripheral ICs Type: | MULTIFUNCTION PERIPHERAL | MULTIFUNCTION PERIPHERAL |
Core Processor: | ARM® Cortex®-M0 | M8C |
Peripherals: | Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartSense, WDT | POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 8-Bit |
Program Memory Size: | 64KB 64K x 8 | 8KB 8K x 8 |
Connectivity: | I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | I2C, SPI, UART/USART |
Data Bus Width: | 32b | 8b |
Number of Timers/Counters: | 8 | - |
Core Architecture: | ARM | - |
Max Frequency: | 48MHz | - |
Boundary Scan: | NO | NO |
Number of Serial I/Os: | 11 | - |
Bus Compatibility: | I2C; SPI; UART; IRDA; IDE; LIN | I2C; IRDA; SPI; UART; USB |
Length: | 14mm | 7.4mm |
Height Seated (Max): | 1.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold, Tin |
Surface Mount: | - | YES |
Number of Pins: | - | 20 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Matte Tin (Sn) |
Additional Feature: | - | ALSO OPERATES AT 3.3V SUPPLY |
HTS Code: | - | 8542.31.00.01 |
Supply Voltage: | - | 2.7V |
Terminal Pitch: | - | 0.65mm |
Frequency: | - | 24MHz |
Base Part Number: | - | CY8C21334 |
Pin Count: | - | 20 |
Operating Supply Voltage: | - | 5V |
Access Time: | - | 24 μs |
RAM (words): | - | 512 |
Height: | - | 1.85mm |
Width: | - | 5.6mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

CY8C4246AXI-M445
(In Stock: 23)
Cypress Semiconductor CorpUnited States