CY8C4246AXI-M445 alternative parts: CY8C3866LTI-068

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog
CYPRESS SEMICONDUCTOR - CY8C3866LTI-068 - MCU, 8BIT, PSOC3, 67MHZ, QFN-48
Factory Lead Time:
23 Weeks
16 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
48-VFQFN Exposed Pad
Data Converters:
A/D 16x12b
A/D 16x20b; D/A 4x8b
Number of I/Os:
51
31
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
PSOC® 4 CY8C42xx - M
PSOC® 3 CY8C38xx
Published:
2011
2004
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
48
ECCN Code:
3A991.A.3
3A991.A.3
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
-
JESD-30 Code:
S-PQFP-G64
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
1.71V
-
Interface:
I2C, I2S, SPI, UART
CAN, EBI/EMI, I2C, LIN, SPI, UART, USART, USB
Memory Size:
8kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~5.5V
1.71V~5.5V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
-
Core Processor:
ARM® Cortex®-M0
8051
Peripherals:
Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartSense, WDT
CapSense, DMA, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
8-Bit
Program Memory Size:
64KB 64K x 8
64KB 64K x 8
Connectivity:
I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB
Data Bus Width:
32b
8b
Number of Timers/Counters:
8
4
Core Architecture:
ARM
-
Max Frequency:
48MHz
-
Boundary Scan:
NO
YES
Number of Serial I/Os:
11
-
Bus Compatibility:
I2C; SPI; UART; IRDA; IDE; LIN
-
Length:
14mm
7mm
Height Seated (Max):
1.6mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Surface Mount:
-
YES
Number of Pins:
-
48
Weight:
-
150.507618mg
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.5mm
Frequency:
-
67MHz
Time@Peak Reflow Temperature-Max (s):
-
20
Base Part Number:
-
CY8C3866
Pin Count:
-
48
Operating Supply Voltage:
-
1.8V
Power Supplies:
-
2/5V
EEPROM Size:
-
2K x 8
Number of Programmable I/O:
-
25
RAM (words):
-
8000
UV Erasable:
-
N
ROM Size (bits):
-
65536Bits
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
CY8C4246AXI-M445

CY8C4246AXI-M445

(In Stock: 23)

Cypress Semiconductor Corp