CY8C4246AXI-M445 alternative parts: CY8C4014LQI-421
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog | CYPRESS SEMICONDUCTOR CY8C4014LQI-42132 Bit Microcontroller, PSoC 4 Series, ARM Cortex-M0, 16 MHz, 16 KB, 2 KB, 16 Pins, QFN |
Factory Lead Time: | 23 Weeks | 13 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 16-UFQFN Exposed Pad |
Data Converters: | A/D 16x12b | D/A 1x7b, 1x8b |
Number of I/Os: | 51 | 12 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | PSOC® 4 CY8C42xx - M | PSOC® 4 CY8C4000 |
Published: | 2011 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 16 |
ECCN Code: | 3A991.A.3 | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | NO LEAD |
JESD-30 Code: | S-PQFP-G64 | - |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 1.71V | - |
Interface: | I2C, I2S, SPI, UART | - |
Memory Size: | 8kB | 16kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~5.5V | 1.71V~5.5V |
uPs/uCs/Peripheral ICs Type: | MULTIFUNCTION PERIPHERAL | MULTIFUNCTION PERIPHERAL |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0 |
Peripherals: | Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartSense, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 16KB 16K x 8 |
Connectivity: | I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | I2C |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 8 | 1 |
Core Architecture: | ARM | ARM |
Max Frequency: | 48MHz | - |
Boundary Scan: | NO | NO |
Number of Serial I/Os: | 11 | - |
Bus Compatibility: | I2C; SPI; UART; IRDA; IDE; LIN | I2C |
Length: | 14mm | 3mm |
Height Seated (Max): | 1.6mm | 0.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Number of Pins: | - | 16 |
Weight: | - | 57.09594mg |
JESD-609 Code: | - | e4 |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Frequency: | - | 16MHz |
Base Part Number: | - | CY8C4014 |
Operating Supply Voltage: | - | 1.8V |
RAM (words): | - | 2000 |
REACH SVHC: | - | No SVHC |

CY8C4246AXI-M445
(In Stock: 23)
Cypress Semiconductor CorpUnited States