CY8C4246AXI-M445 alternative parts: CY8C29466-24PVXIT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog
MCU 8-bit CY8Cxxx M8C Harvard 32KB Flash 3.3V/5V 28-Pin SSOP T/R
Factory Lead Time:
23 Weeks
13 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
28-SSOP (0.209, 5.30mm Width)
Data Converters:
A/D 16x12b
A/D 12x14b; D/A 4x9b
Number of I/Os:
51
24
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
PSOC® 4 CY8C42xx - M
PSOC®1 CY8C29xxx
Published:
2011
2004
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
28
ECCN Code:
3A991.A.3
EAR99
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
JESD-30 Code:
S-PQFP-G64
-
Supply Voltage-Max (Vsup):
5.5V
5.25V
Supply Voltage-Min (Vsup):
1.71V
4.75V
Interface:
I2C, I2S, SPI, UART
I2C, SPI, UART, USART, USB
Memory Size:
8kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~5.5V
3V~5.25V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
-
Core Processor:
ARM® Cortex®-M0
M8C
Peripherals:
Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartSense, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
8-Bit
Program Memory Size:
64KB 64K x 8
32KB 32K x 8
Connectivity:
I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
I2C, SPI, UART/USART
Data Bus Width:
32b
8b
Number of Timers/Counters:
8
1
Core Architecture:
ARM
-
Max Frequency:
48MHz
-
Boundary Scan:
NO
NO
Number of Serial I/Os:
11
-
Bus Compatibility:
I2C; SPI; UART; IRDA; IDE; LIN
-
Length:
14mm
-
Height Seated (Max):
1.6mm
2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold, Tin
Surface Mount:
-
YES
Number of Pins:
-
28
ROM(word):
-
32768
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Matte Tin (Sn)
Additional Feature:
-
ALSO OPERATES AT 3V SUPPLY
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
5V
Terminal Pitch:
-
0.65mm
Frequency:
-
24MHz
Time@Peak Reflow Temperature-Max (s):
-
30
Base Part Number:
-
CY8C29466
Pin Count:
-
28
Power Supplies:
-
3.3/5V
Bit Size:
-
8
Access Time:
-
24 μs
CPU Family:
-
M8C
RAM (words):
-
2000
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
CY8C4246AXI-M445

CY8C4246AXI-M445

(In Stock: 23)

Cypress Semiconductor Corp