CY8C4246AXI-M445 alternative parts: CY8C4014LQI-422T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog
IC MCU 32BIT 16KB FLASH 24SQFN
Factory Lead Time:
23 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
24-UFQFN Exposed Pad
Data Converters:
A/D 16x12b
D/A 1x7b, 1x8b
Number of I/Os:
51
20
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
PSOC® 4 CY8C42xx - M
PSOC® 4 CY8C4000
Published:
2011
2011
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
24
ECCN Code:
3A991.A.3
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
NO LEAD
JESD-30 Code:
S-PQFP-G64
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
1.71V
-
Interface:
I2C, I2S, SPI, UART
-
Memory Size:
8kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~5.5V
1.71V~5.5V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
-
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartSense, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
16KB 16K x 8
Connectivity:
I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
I2C
Data Bus Width:
32b
32b
Number of Timers/Counters:
8
1
Core Architecture:
ARM
ARM
Max Frequency:
48MHz
-
Boundary Scan:
NO
NO
Number of Serial I/Os:
11
-
Bus Compatibility:
I2C; SPI; UART; IRDA; IDE; LIN
I2C
Length:
14mm
4mm
Height Seated (Max):
1.6mm
0.6mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Contact Plating:
-
Gold
Number of Pins:
-
24
Weight:
-
928.191737mg
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.5mm
Frequency:
-
16MHz
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Operating Supply Voltage:
-
1.8V
REACH SVHC:
-
No SVHC
CY8C4246AXI-M445

CY8C4246AXI-M445

(In Stock: 23)

Cypress Semiconductor Corp