CY8C5248LTI-030 alternative parts: ATSAMD21G18A-MU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit CY8Cxxx ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V/5V 68-Pin QFN EP | IC MCU 32BIT 256KB FLASH 48QFN |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 68-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 68 | 48 |
Data Converters: | A/D 1x12b; D/A 1x8b | A/D 14x12b; D/A 1x10b |
Number of I/Os: | 36 | 38 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | PSOC® 5 CY8C52 | SAM D21G |
Published: | 2005 | 2016 |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 68 | 48 |
ECCN Code: | 3A991.A.3 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 1.8V | 3.3V |
Frequency: | 40MHz | 48MHz |
Time@Peak Reflow Temperature-Max (s): | 20 | - |
Base Part Number: | CY8C5248 | ATSAMD21G18 |
Pin Count: | 68 | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 1.8/5V | - |
Supply Voltage-Min (Vsup): | 1.71V | - |
Interface: | I2C, LIN, SPI, UART, USART, USB | I2C, I2S, LIN, SPI, UART, USART, USB |
Memory Size: | 256kB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 1.62V~3.6V |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M0+ |
Peripherals: | CapSense, DMA, LCD, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 256KB 256K x 8 |
Connectivity: | I2C, LINbus, SPI, UART/USART, USB | I2C, LINbus, SPI, UART/USART, USB |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 4 | 6 |
Core Architecture: | ARM | ARM |
EEPROM Size: | 2K x 8 | - |
Boundary Scan: | YES | - |
Number of Programmable I/O: | 38 | - |
UV Erasable: | N | - |
Length: | 8mm | 7mm |
Height Seated (Max): | 1mm | 0.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Factory Lead Time: | - | 7 Weeks |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Terminal Form: | - | NO LEAD |
Terminal Pitch: | - | 0.5mm |
Qualification Status: | - | Not Qualified |
Operating Supply Voltage: | - | 3.3V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Bit Size: | - | 32 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
PWM Channels: | - | YES |
DAC Channels: | - | YES |
CPU Family: | - | CORTEX-M0 |
CY8C5248LTI-030
(In Stock: 47)
Cypress Semiconductor CorpUnited States