ESD1014MUTAG alternative parts: ESD101B102ELSE6327XTSA1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 3.3V 11V 10UDFN
TVS DIODE 5.5V 30V TSSLP-2-4
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
8 Weeks
16 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-UFDFN Exposed Pad
0201 (0603 Metric)
Surface Mount:
YES
-
Number of Pins:
10
2
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
5.3V
-
Number of Elements:
1
1
Reverse Stand-off Voltage:
3.3V
5.5V
Operating Temperature:
-40°C~125°C TJ
-55°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2008
2013
JESD-609 Code:
e3
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Steering (Rail to Rail)
Zener
Applications:
General Purpose
RF Antenna
Additional Feature:
LOW CAPACITANCE
-
Max Power Dissipation:
450W
-
Terminal Position:
DUAL
BOTTOM
Depth:
2.6mm
320μm
Base Part Number:
ESD1014
-
Pin Count:
10
-
Lead Pitch:
500μm
-
Working Voltage:
3.3V
5.5V
Polarity:
UNIDIRECTIONAL
-
Configuration:
SINGLE
-
Number of Channels:
4
-
Leakage Current:
5μA
50nA
Power Dissipation:
450W
-
Power Line Protection:
Yes
No
Voltage - Breakdown (Min):
5V
7.3V Typ
Current - Peak Pulse (10/1000μs):
30A 8/20μs
2A 8/20μs
Clamping Voltage:
11V
30V
Voltage - Reverse Standoff (Typ):
3.3V Max
5.5V Max
Peak Pulse Current:
30A
2A
Peak Pulse Power:
450W
-
Direction:
Bidirectional
Bidirectional
Halogen Free:
Halogen Free
Halogen Free
Unidirectional Channels:
4
-
Capacitance @ Frequency:
3.8pF @ 1MHz
0.2pF @ 1MHz
Max Breakdown Voltage:
5.3V
-
Height:
500μm
-
Length:
2.6mm
620μm
Width:
1.6mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Terminal Finish:
-
Gold (Au)
Capacitance:
-
200FF
Element Configuration:
-
Single
Bidirectional Channels:
-
1
ESD1014MUTAG

ESD1014MUTAG

(In Stock: 17)

ON Semiconductor