ESD1014MUTAG alternative parts: ESD102U102ELSE6327XTSA1
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 3.3V 11V 10UDFN | TRANSIENT VOLTAGE SUPPRESSOR DIODES |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 8 Weeks | 16 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-UFDFN Exposed Pad | 0201 (0603 Metric) |
Surface Mount: | YES | - |
Number of Pins: | 10 | 2 |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 5.3V | 6.5V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 3.3V | 3.3V |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2008 | 2012 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Steering (Rail to Rail) | Zener |
Applications: | General Purpose | Ethernet, HDMI |
Additional Feature: | LOW CAPACITANCE | - |
Max Power Dissipation: | 450W | - |
Terminal Position: | DUAL | BOTTOM |
Depth: | 2.6mm | 320μm |
Base Part Number: | ESD1014 | - |
Pin Count: | 10 | - |
Lead Pitch: | 500μm | - |
Working Voltage: | 3.3V | 3.3V |
Polarity: | UNIDIRECTIONAL | - |
Configuration: | SINGLE | - |
Number of Channels: | 4 | - |
Leakage Current: | 5μA | 50nA |
Power Dissipation: | 450W | - |
Power Line Protection: | Yes | No |
Voltage - Breakdown (Min): | 5V | 6.5V Typ |
Current - Peak Pulse (10/1000μs): | 30A 8/20μs | 3A 8/20μs |
Clamping Voltage: | 11V | 8V |
Voltage - Reverse Standoff (Typ): | 3.3V Max | 3.3V Max |
Peak Pulse Current: | 30A | 3A |
Peak Pulse Power: | 450W | - |
Direction: | Bidirectional | Unidirectional |
Halogen Free: | Halogen Free | Halogen Free |
Unidirectional Channels: | 4 | - |
Capacitance @ Frequency: | 3.8pF @ 1MHz | 0.4pF @ 1MHz |
Max Breakdown Voltage: | 5.3V | - |
Height: | 500μm | 320μm |
Length: | 2.6mm | 620μm |
Width: | 1.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Manufacturer Package Identifier: | - | PG-TSSLP-2-3 |
Terminal Finish: | - | Gold (Au) |
Capacitance: | - | 650FF |
Element Configuration: | - | Single |
Voltage - Clamping (Max) @ Ipp: | - | 11V Typ |
Number of Unidirectional Channels: | - | 1 |
ESD1014MUTAG
(In Stock: 17)
ON SemiconductorUnited States