ESD1014MUTAG alternative parts: ESD11L5.0DT5G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 3.3V 11V 10UDFN
ESD Suppressor TVS ±10kV Automotive 3-Pin SOT-1123 T/R
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
2 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-UFDFN Exposed Pad
SOT-1123
Surface Mount:
YES
YES
Number of Pins:
10
3
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
5.3V
5.4V
Number of Elements:
1
2
Reverse Stand-off Voltage:
3.3V
5V
Operating Temperature:
-40°C~125°C TJ
-55°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2008
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
-
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Steering (Rail to Rail)
Zener
Applications:
General Purpose
Automotive
Additional Feature:
LOW CAPACITANCE
LOW CAPACITANCE
Max Power Dissipation:
450W
-
Terminal Position:
DUAL
DUAL
Depth:
2.6mm
800μm
Base Part Number:
ESD1014
ESD11L
Pin Count:
10
3
Lead Pitch:
500μm
-
Working Voltage:
3.3V
5V
Polarity:
UNIDIRECTIONAL
BIDIRECTIONAL
Configuration:
SINGLE
-
Number of Channels:
4
-
Leakage Current:
5μA
1μA
Power Dissipation:
450W
-
Power Line Protection:
Yes
No
Voltage - Breakdown (Min):
5V
-
Current - Peak Pulse (10/1000μs):
30A 8/20μs
-
Clamping Voltage:
11V
-
Voltage - Reverse Standoff (Typ):
3.3V Max
5V Max
Peak Pulse Current:
30A
-
Peak Pulse Power:
450W
150mW
Direction:
Bidirectional
Unidirectional
Halogen Free:
Halogen Free
Halogen Free
Unidirectional Channels:
4
-
Capacitance @ Frequency:
3.8pF @ 1MHz
0.5pF @ 1MHz 0.25pF @ 1MHz
Max Breakdown Voltage:
5.3V
-
Height:
500μm
400μm
Length:
2.6mm
600μm
Width:
1.6mm
800μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
Automotive, AEC-Q101
Terminal Finish:
-
Tin (Sn)
Capacitance:
-
900FF
Terminal Form:
-
FLAT
Element Configuration:
-
Common Anode
Max Reverse Leakage Current:
-
1μA
Test Current:
-
1mA
Bidirectional Channels:
-
1
Rep Pk Reverse Voltage-Max:
-
5V
Number of Lines:
-
2
ESD Protection:
-
Yes
ESD1014MUTAG

ESD1014MUTAG

(In Stock: 17)

ON Semiconductor