ESD1014MUTAG alternative parts: ESD122DMXR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 3.3V 11V 10UDFN
TVS DIODE 8.4VC 2.5A IPP 3X2SON
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-UFDFN Exposed Pad
3-XFDFN
Surface Mount:
YES
YES
Number of Pins:
10
3
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
5.3V
-
Number of Elements:
1
2
Reverse Stand-off Voltage:
3.3V
-
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2008
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
3
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Steering (Rail to Rail)
Zener
Applications:
General Purpose
HDMI, USB
Additional Feature:
LOW CAPACITANCE
-
Max Power Dissipation:
450W
-
Terminal Position:
DUAL
DUAL
Depth:
2.6mm
-
Base Part Number:
ESD1014
ESD122
Pin Count:
10
-
Lead Pitch:
500μm
-
Working Voltage:
3.3V
-
Polarity:
UNIDIRECTIONAL
BIDIRECTIONAL
Configuration:
SINGLE
-
Number of Channels:
4
-
Leakage Current:
5μA
-
Power Dissipation:
450W
-
Power Line Protection:
Yes
No
Voltage - Breakdown (Min):
5V
5.1V
Current - Peak Pulse (10/1000μs):
30A 8/20μs
2.5A 8/20μs
Clamping Voltage:
11V
-
Voltage - Reverse Standoff (Typ):
3.3V Max
3.6V Max
Peak Pulse Current:
30A
-
Peak Pulse Power:
450W
-
Direction:
Bidirectional
-
Halogen Free:
Halogen Free
-
Unidirectional Channels:
4
-
Capacitance @ Frequency:
3.8pF @ 1MHz
0.2pF @ 1MHz
Max Breakdown Voltage:
5.3V
-
Height:
500μm
400μm
Length:
2.6mm
1mm
Width:
1.6mm
600μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Operating Supply Voltage:
-
3.6V
Interface:
-
GPIO, HDMI, PCIe, SATA, USB
Power - Peak Pulse:
-
20W
Voltage - Clamping (Max) @ Ipp:
-
8.4V Typ
Bidirectional Channels:
-
2
Thickness:
-
370μm
ESD1014MUTAG

ESD1014MUTAG

(In Stock: 17)

ON Semiconductor