ESD1014MUTAG alternative parts: ESD112B102ELE6327XTMA1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 3.3V 11V 10UDFN
TVS DIODE 5.3V 21V TSLP-2-20
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-UFDFN Exposed Pad
0402 (1006 Metric)
Surface Mount:
YES
-
Number of Pins:
10
2
Diode Element Material:
SILICON
-
Breakdown Voltage / V:
5.3V
7V
Number of Elements:
1
-
Reverse Stand-off Voltage:
3.3V
5.3V
Operating Temperature:
-40°C~125°C TJ
-55°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2008
2013
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
-
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
-
Type:
Steering (Rail to Rail)
Zener
Applications:
General Purpose
RF Antenna
Additional Feature:
LOW CAPACITANCE
-
Max Power Dissipation:
450W
-
Terminal Position:
DUAL
-
Depth:
2.6mm
600μm
Base Part Number:
ESD1014
ESD112
Pin Count:
10
-
Lead Pitch:
500μm
-
Working Voltage:
3.3V
5.3V
Polarity:
UNIDIRECTIONAL
Bidirectional
Configuration:
SINGLE
-
Number of Channels:
4
1
Leakage Current:
5μA
50nA
Power Dissipation:
450W
-
Power Line Protection:
Yes
No
Voltage - Breakdown (Min):
5V
7V
Current - Peak Pulse (10/1000μs):
30A 8/20μs
3A 8/20μs
Clamping Voltage:
11V
29V
Voltage - Reverse Standoff (Typ):
3.3V Max
5.3V Max
Peak Pulse Current:
30A
3A
Peak Pulse Power:
450W
-
Direction:
Bidirectional
Bidirectional
Halogen Free:
Halogen Free
Halogen Free
Unidirectional Channels:
4
-
Capacitance @ Frequency:
3.8pF @ 1MHz
0.23pF @ 1MHz
Max Breakdown Voltage:
5.3V
-
Height:
500μm
320μm
Length:
2.6mm
1mm
Width:
1.6mm
600μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Supplier Device Package:
-
TSLP-2-20
Manufacturer Package Identifier:
-
PG-TSLP-2-20
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Composition:
-
Zener
Capacitance:
-
400FF
Element Configuration:
-
Single
Voltage - Clamping (Max) @ Ipp:
-
21V
Max Surge Current:
-
3A
Bidirectional Channels:
-
1
Number of Bidirectional Channels:
-
1
ESD1014MUTAG

ESD1014MUTAG

(In Stock: 17)

ON Semiconductor