INA115BUG4 alternative parts: INA105KP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INST AMP 1 CIRCUIT 16SOIC | TEXAS INSTRUMENTS INA105KP Differential Amplifier, Unity-Gain, 1 Amplifiers, 500 V, 1 dB, 1 MHz, -40 C, 85 C |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 16-SOIC (0.295, 7.50mm Width) | 8-DIP (0.300, 7.62mm) |
Surface Mount: | YES | NO |
Number of Pins: | 16 | 8 |
Weight: | 420.395078mg | 528.605208mg |
Number of Elements: | 3 | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 10GOhm | 50kOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | INA115 | INA105 |
Pin Count: | 16 | 8 |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | - |
Operating Supply Current: | 2.2mA | 1.5mA |
Nominal Supply Current: | 3mA | 1.5mA |
Max Supply Current: | 3mA | - |
Quiescent Current: | 2.2mA | 1.5mA |
Slew Rate: | 0.6V/μs | 3V/μs |
Amplifier Type: | Instrumentation | Differential |
Common Mode Rejection Ratio: | 110 dB | 72 dB |
Current - Input Bias: | 500pA | - |
Voltage - Supply, Single/Dual (±): | 4.5V~36V ±2.25V~18V | ±5V~18V |
Output Current per Channel: | 20mA | 20mA |
Input Offset Voltage (Vos): | 10μV | 500μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 80dB | 0dB |
Average Bias Current-Max (IIB): | 0.002μA | - |
-3db Bandwidth: | 1MHz | 1MHz |
Dual Supply Voltage: | 15V | 15V |
Input Offset Current-Max (IIO): | 0.002μA | - |
Input Voltage Noise Density: | 11nV/sqrt Hz | - |
Voltage Gain-Nom: | 10 | 1 |
Height: | 2.35mm | 5.08mm |
Length: | 10.28mm | 9.81mm |
Width: | 7.52mm | 6.35mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Pbfree Code: | - | yes |
Terminal Pitch: | - | 2.54mm |
Number of Channels: | - | 1 |
Architecture: | - | VOLTAGE-FEEDBACK |
Max Input Voltage: | - | 20V |
Supply Type: | - | Dual |
Bandwidth: | - | 1MHz |
Gain Bandwidth Product: | - | 50 kHz |
Low-Offset: | - | YES |
Frequency Compensation: | - | YES |
Voltage - Input Offset: | - | 50μV |
Micropower: | - | NO |
Programmable Power: | - | NO |
Power: | - | NO |
Thickness: | - | 3.9mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

INA115BUG4
Texas InstrumentsUnited States