INA115BUG4 alternative parts: INA122U
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INST AMP 1 CIRCUIT 16SOIC | IC, AMP INSTRUMENTATION, SOIC8, 122 |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.295, 7.50mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 8 |
Weight: | 420.395078mg | 75.891673mg |
Number of Elements: | 3 | 2 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 10GOhm | 10GOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | INA115 | INA122 |
Pin Count: | 16 | 8 |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | - |
Operating Supply Current: | 2.2mA | 60μA |
Nominal Supply Current: | 3mA | 85μA |
Max Supply Current: | 3mA | 85μA |
Quiescent Current: | 2.2mA | 60μA |
Slew Rate: | 0.6V/μs | 0.16V/μs |
Amplifier Type: | Instrumentation | Instrumentation |
Common Mode Rejection Ratio: | 110 dB | 83 dB |
Current - Input Bias: | 500pA | 10nA |
Voltage - Supply, Single/Dual (±): | 4.5V~36V ±2.25V~18V | 2.2V~36V -0.9V/+1.3V~18V |
Output Current per Channel: | 20mA | 30mA |
Input Offset Voltage (Vos): | 10μV | 250μV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Voltage Gain: | 80dB | 80dB |
Average Bias Current-Max (IIB): | 0.002μA | - |
-3db Bandwidth: | 1MHz | 0.12MHz |
Dual Supply Voltage: | 15V | 9V |
Input Offset Current-Max (IIO): | 0.002μA | - |
Input Voltage Noise Density: | 11nV/sqrt Hz | - |
Voltage Gain-Nom: | 10 | 100 |
Height: | 2.35mm | 1.75mm |
Length: | 10.28mm | 4.9mm |
Width: | 7.52mm | 3.91mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Pbfree Code: | - | yes |
Operating Supply Voltage: | - | 5V |
Number of Channels: | - | 1 |
Bandwidth: | - | 120 kHz |
Gain Bandwidth Product: | - | 120 kHz |
Power Supply Rejection Ratio (PSRR): | - | 100dB |
Voltage - Input Offset: | - | 100μV |
Gain: | - | 10000 dB |
Thickness: | - | 1.58mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

INA115BUG4
Texas InstrumentsUnited States