INA115BUG4 alternative parts: INA159AIDGKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INST AMP 1 CIRCUIT 16SOIC
TEXAS INSTRUMENTS - INA159AIDGKR - IC, DIFF AMP, 1.5MHZ, 15V/ uS, MSOP-8, FULL REEL
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.295, 7.50mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
8
Weight:
420.395078mg
26.506804mg
Number of Elements:
3
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Resistance:
10GOhm
240kOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
INA115
INA159
Pin Count:
16
8
Qualification Status:
Not Qualified
-
Number of Circuits:
1
1
Operating Supply Current:
2.2mA
1.1mA
Nominal Supply Current:
3mA
1.5mA
Max Supply Current:
3mA
-
Quiescent Current:
2.2mA
1.1mA
Slew Rate:
0.6V/μs
15V/μs
Amplifier Type:
Instrumentation
Differential
Common Mode Rejection Ratio:
110 dB
80 dB
Current - Input Bias:
500pA
-
Voltage - Supply, Single/Dual (±):
4.5V~36V ±2.25V~18V
1.8V~5.5V ±0.9V~2.75V
Output Current per Channel:
20mA
60mA
Input Offset Voltage (Vos):
10μV
500μV
Neg Supply Voltage-Nom (Vsup):
-15V
-
Voltage Gain:
80dB
13.98dB
Average Bias Current-Max (IIB):
0.002μA
-
-3db Bandwidth:
1MHz
-
Dual Supply Voltage:
15V
-
Input Offset Current-Max (IIO):
0.002μA
-
Input Voltage Noise Density:
11nV/sqrt Hz
-
Voltage Gain-Nom:
10
-
Height:
2.35mm
1.07mm
Length:
10.28mm
3mm
Width:
7.52mm
3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Contact Plating:
-
Gold
Pbfree Code:
-
yes
Terminal Pitch:
-
0.65mm
Supply Voltage-Max (Vsup):
-
5.5V
Number of Channels:
-
2
Analog IC - Other Type:
-
ANALOG CIRCUIT
Bandwidth:
-
1.5MHz
Power Supply Rejection Ratio (PSRR):
-
93.98dB
Voltage - Input Offset:
-
100μV
Thickness:
-
970μm
Radiation Hardening:
-
No
INA115BUG4

INA115BUG4

Texas Instruments