INA115BUG4 alternative parts: INA128UA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 8SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.295, 7.50mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
8
Weight:
420.395078mg
75.891673mg
Number of Elements:
3
3
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Resistance:
10GOhm
100GOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
INA115
INA128
Pin Count:
16
8
Qualification Status:
Not Qualified
-
Number of Circuits:
1
-
Operating Supply Current:
2.2mA
700μA
Nominal Supply Current:
3mA
700μA
Max Supply Current:
3mA
-
Quiescent Current:
2.2mA
700μA
Slew Rate:
0.6V/μs
4V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
110 dB
110 dB
Current - Input Bias:
500pA
2nA
Voltage - Supply, Single/Dual (±):
4.5V~36V ±2.25V~18V
4.5V~36V ±2.25V~18V
Output Current per Channel:
20mA
15mA
Input Offset Voltage (Vos):
10μV
25μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
80dB
80dB
Average Bias Current-Max (IIB):
0.002μA
0.005μA
-3db Bandwidth:
1MHz
1.3MHz
Dual Supply Voltage:
15V
15V
Input Offset Current-Max (IIO):
0.002μA
-
Input Voltage Noise Density:
11nV/sqrt Hz
8nV/sqrt Hz
Voltage Gain-Nom:
10
10
Height:
2.35mm
1.75mm
Length:
10.28mm
4.9mm
Width:
7.52mm
3.91mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Pbfree Code:
-
yes
Number of Channels:
-
1
Bandwidth:
-
1.3MHz
Gain Bandwidth Product:
-
1.3MHz
Gain:
-
10000 dB
Non-linearity-Max:
-
0.004%
Thickness:
-
1.58mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
INA115BUG4

INA115BUG4

Texas Instruments