INA115BUG4 alternative parts: INA159AIDGKT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INST AMP 1 CIRCUIT 16SOIC | TEXAS INSTRUMENTS INA159AIDGKTDIFFERENTIAL AMPLIFIER, 1.5MHZ, 15V/uS, MSOP-8 |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.295, 7.50mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 8 |
Weight: | 420.395078mg | 26.506804mg |
Number of Elements: | 3 | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 10GOhm | 240kOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | INA115 | INA159 |
Pin Count: | 16 | 8 |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | 1 |
Operating Supply Current: | 2.2mA | 1.1mA |
Nominal Supply Current: | 3mA | 1.1mA |
Max Supply Current: | 3mA | - |
Quiescent Current: | 2.2mA | 1.1mA |
Slew Rate: | 0.6V/μs | 15V/μs |
Amplifier Type: | Instrumentation | Differential |
Common Mode Rejection Ratio: | 110 dB | 80 dB |
Current - Input Bias: | 500pA | - |
Voltage - Supply, Single/Dual (±): | 4.5V~36V ±2.25V~18V | 1.8V~5.5V ±0.9V~2.75V |
Output Current per Channel: | 20mA | 60mA |
Input Offset Voltage (Vos): | 10μV | 500μV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Voltage Gain: | 80dB | 13.98dB |
Average Bias Current-Max (IIB): | 0.002μA | - |
-3db Bandwidth: | 1MHz | - |
Dual Supply Voltage: | 15V | - |
Input Offset Current-Max (IIO): | 0.002μA | - |
Input Voltage Noise Density: | 11nV/sqrt Hz | - |
Voltage Gain-Nom: | 10 | - |
Height: | 2.35mm | 1.07mm |
Length: | 10.28mm | 3mm |
Width: | 7.52mm | 3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Contact Plating: | - | Gold |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Terminal Pitch: | - | 0.65mm |
Supply Voltage-Max (Vsup): | - | 5.5V |
Number of Channels: | - | 2 |
Analog IC - Other Type: | - | ANALOG CIRCUIT |
Power Supply Rejection Ratio (PSRR): | - | 93.98dB |
Voltage - Input Offset: | - | 100μV |
Thickness: | - | 970μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

INA115BUG4
Texas InstrumentsUnited States