IQG48025A120V-101-R alternative parts: IQG48033A120V-109-R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Isolated DC/DC Converters 300W 12V 25A | Module DC-DC 1-OUT 12V 33A 396W 5-Pin Quarter-Brick |
Factory Lead Time: | 28 Weeks | - |
Mount: | PCB, Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP Module, 1/4 Brick | 6-SMD, No Lead |
Operating Temperature: | -40°C~125°C | -20°C ~ 70°C |
Packaging: | Bulk | - |
Series: | iQG (300W) | SiT9120 |
Published: | 2008 | - |
Size / Dimension: | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm | 0.276 L x 0.197 W (7.00mm x 5.00mm) |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | Not Applicable | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Intermediate Bus Converter | XO (Standard) |
Applications: | ITE (Commercial) | - |
Max Power Dissipation: | 300W | - |
Number of Outputs: | 1 | 1 |
Approval Agency: | CB, CE, UL, VDE | - |
Efficiency: | 94% | - |
Voltage - Isolation: | 1.5kV | - |
Voltage - Input (Max): | 75V | - |
Output Voltage: | 12V | 12 V |
Max Output Current: | 25A | - |
Voltage - Input (Min): | 36V | - |
Output Current: | 25A | 33 A |
Output Power: | 300W | 396 W |
Control Features: | Enable, Active Low | - |
Current - Output 1: | 25A | - |
Nominal Input Voltage: | 48V | - |
Features: | Remote On/Off | - |
Height: | 13.208mm | - |
Width: | 36.8mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Package: | - | Strip |
Mfr: | - | SiTime |
Product Status: | - | Active |
Supplier Package: | - | Quarter-Brick |
Switching Regulator: | - | Yes |
Mounting: | - | Through Hole |
Package Description: | - | , |
Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | IQG48033A120V-109-R |
Manufacturer: | - | TDK-Lambda Corporation |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | TDK-LAMBDA CORP |
Risk Rank: | - | 2.3 |
Subcategory: | - | Power Supply Modules |
Voltage - Supply: | - | 2.5V |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Reach Compliance Code: | - | compliant |
Frequency: | - | 166.6 MHz |
Frequency Stability: | - | ±20ppm |
Output: | - | LVDS |
Pin Count: | - | 5 |
Function: | - | Enable/Disable |
Base Resonator: | - | MEMS |
Current - Supply (Max): | - | 55mA |
Spread Spectrum Bandwidth: | - | - |
Absolute Pull Range (APR): | - | - |
Input Voltage: | - | 36 to 75 V |
Height Seated (Max): | - | 0.039 (1.00mm) |
Ratings: | - | - |

IQG48025A120V-101-R
(In Stock: 9)
TDK-Lambda Americas Inc.Qty
Unit Price
Ext Price
1
$70.331945
$70.33
10
$66.350892
$663.51
100
$62.595181
$6,259.52
500
$59.052057
$29,526.03
1000
$55.709488
$55,709.49
Minimum: 1 Multiples: 1
Unit Price: $70.331945
Ext Price: $70.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools