IQG48025A120V-101-R alternative parts: IQG48042A120V-109-R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Isolated DC/DC Converters 300W 12V 25A | TDK LAMBDA IQG48042A120V-109-R DC-DC CONVERTER, 12V, 42A |
Factory Lead Time: | 28 Weeks | 28 Weeks |
Mount: | PCB, Through Hole | PCB, Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP Module, 1/4 Brick | 8-DIP Module, 1/4 Brick |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Bulk | Bulk |
Series: | iQG (300W) | iQG (504W) |
Published: | 2008 | 2014 |
Size / Dimension: | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
ECCN Code: | EAR99 | EAR99 |
Type: | Intermediate Bus Converter | Intermediate Bus Converter |
Applications: | ITE (Commercial) | ITE (Commercial) |
Max Power Dissipation: | 300W | 504W |
Number of Outputs: | 1 | 1 |
Approval Agency: | CB, CE, UL, VDE | - |
Efficiency: | 94% | 95% |
Voltage - Isolation: | 1.5kV | 1.5kV |
Voltage - Input (Max): | 75V | 75V |
Output Voltage: | 12V | - |
Max Output Current: | 25A | 42A |
Voltage - Input (Min): | 36V | 36V |
Output Current: | 25A | - |
Output Power: | 300W | 504W |
Control Features: | Enable, Active Low | - |
Current - Output 1: | 25A | 42A |
Nominal Input Voltage: | 48V | - |
Features: | Remote On/Off | OCP, SCP |
Height: | 13.208mm | 13.208mm |
Width: | 36.8mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Pbfree Code: | - | yes |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Depth: | - | 57.91mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Max Output Power: | - | 504W |
Max Input Voltage (DC): | - | 75V |
Min Input Voltage (DC): | - | 39V |
REACH SVHC: | - | Unknown |

IQG48025A120V-101-R
(In Stock: 9)
TDK-Lambda Americas Inc.Qty
Unit Price
Ext Price
1
$70.331945
$70.33
10
$66.350892
$663.51
100
$62.595181
$6,259.52
500
$59.052057
$29,526.03
1000
$55.709488
$55,709.49
Minimum: 1 Multiples: 1
Unit Price: $70.331945
Ext Price: $70.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools