IQG48025A120V-101-R alternative parts: IQG48033A120V-109-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated DC/DC Converters 300W 12V 25A
Isolated DC/DC Converters 36-75V 12Vout33A96W NegPlrty 1/4brick TH
Factory Lead Time:
28 Weeks
28 Weeks
Mount:
PCB, Through Hole
PCB, Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP Module, 1/4 Brick
8-DIP Module, 1/4 Brick
Operating Temperature:
-40°C~125°C
-40°C~124°C
Packaging:
Bulk
Tray
Series:
iQG (300W)
iQG (400W)
Published:
2008
2015
Size / Dimension:
2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm
2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
ECCN Code:
EAR99
EAR99
Type:
Intermediate Bus Converter
Intermediate Bus Converter
Applications:
ITE (Commercial)
ITE (Commercial)
Max Power Dissipation:
300W
396W
Number of Outputs:
1
1
Approval Agency:
CB, CE, UL, VDE
CB, CE, UL, VDE
Efficiency:
94%
95%
Voltage - Isolation:
1.5kV
1.5kV
Voltage - Input (Max):
75V
75V
Output Voltage:
12V
12V
Max Output Current:
25A
33A
Voltage - Input (Min):
36V
36V
Output Current:
25A
33A
Output Power:
300W
396W
Control Features:
Enable, Active Low
Enable, Active Low
Current - Output 1:
25A
-
Nominal Input Voltage:
48V
-
Features:
Remote On/Off
Remote On/Off, OCP, OVP
Height:
13.208mm
13.208mm
Width:
36.8mm
36.8mm
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lifecycle Status:
-
PRODUCTION (Last Updated: 2 months ago)
Number of Pins:
-
5
Weight:
-
69.99999g
IQG48025A120V-101-R

IQG48025A120V-101-R

(In Stock: 9)

TDK-Lambda Americas Inc.

Qty

Unit Price

Ext Price

  • 1

    $70.331945

    $70.33

  • 10

    $66.350892

    $663.51

  • 100

    $62.595181

    $6,259.52

  • 500

    $59.052057

    $29,526.03

  • 1000

    $55.709488

    $55,709.49

Minimum: 1 Multiples: 1

Unit Price: $70.331945

Ext Price: $70.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity