IQG48025A120V-101-R alternative parts: iQG48042A120V-1U9-R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Isolated DC/DC Converters 300W 12V 25A | DC-DC Converters |
Factory Lead Time: | 28 Weeks | - |
Mount: | PCB, Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 8-DIP Module, 1/4 Brick | - |
Operating Temperature: | -40°C~125°C | - |
Packaging: | Bulk | - |
Series: | iQG (300W) | iQG |
Published: | 2008 | - |
Size / Dimension: | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | Not Applicable | - |
ECCN Code: | EAR99 | - |
Type: | Intermediate Bus Converter | - |
Applications: | ITE (Commercial) | - |
Max Power Dissipation: | 300W | - |
Number of Outputs: | 1 | - |
Approval Agency: | CB, CE, UL, VDE | - |
Efficiency: | 94% | - |
Voltage - Isolation: | 1.5kV | - |
Voltage - Input (Max): | 75V | - |
Output Voltage: | 12V | - |
Max Output Current: | 25A | - |
Voltage - Input (Min): | 36V | - |
Output Current: | 25A | - |
Output Power: | 300W | - |
Control Features: | Enable, Active Low | - |
Current - Output 1: | 25A | - |
Nominal Input Voltage: | 48V | - |
Features: | Remote On/Off | - |
Height: | 13.208mm | - |
Width: | 36.8mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Sales Region: | - | Worldwide (except Japan) |
Model: | - | iQG |
Status: | - | Production |

IQG48025A120V-101-R
(In Stock: 9)
TDK-Lambda Americas Inc.Qty
Unit Price
Ext Price
1
$70.331945
$70.33
10
$66.350892
$663.51
100
$62.595181
$6,259.52
500
$59.052057
$29,526.03
1000
$55.709488
$55,709.49
Minimum: 1 Multiples: 1
Unit Price: $70.331945
Ext Price: $70.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools