IQG48025A120V-101-R alternative parts: iQG48025A120V-001-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated DC/DC Converters 300W 12V 25A
DC-DC Converters
Factory Lead Time:
28 Weeks
-
Mount:
PCB, Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
8-DIP Module, 1/4 Brick
-
Operating Temperature:
-40°C~125°C
-
Packaging:
Bulk
-
Series:
iQG (300W)
iQG
Published:
2008
-
Size / Dimension:
2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
Not Applicable
-
ECCN Code:
EAR99
-
Type:
Intermediate Bus Converter
-
Applications:
ITE (Commercial)
-
Max Power Dissipation:
300W
-
Number of Outputs:
1
-
Approval Agency:
CB, CE, UL, VDE
-
Efficiency:
94%
-
Voltage - Isolation:
1.5kV
-
Voltage - Input (Max):
75V
-
Output Voltage:
12V
-
Max Output Current:
25A
-
Voltage - Input (Min):
36V
-
Output Current:
25A
-
Output Power:
300W
-
Control Features:
Enable, Active Low
-
Current - Output 1:
25A
-
Nominal Input Voltage:
48V
-
Features:
Remote On/Off
-
Height:
13.208mm
-
Width:
36.8mm
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Sales Region:
-
Worldwide (except Japan)
Model:
-
iQG
Status:
-
Production
IQG48025A120V-101-R

IQG48025A120V-101-R

(In Stock: 9)

TDK-Lambda Americas Inc.

Qty

Unit Price

Ext Price

  • 1

    $70.331945

    $70.33

  • 10

    $66.350892

    $663.51

  • 100

    $62.595181

    $6,259.52

  • 500

    $59.052057

    $29,526.03

  • 1000

    $55.709488

    $55,709.49

Minimum: 1 Multiples: 1

Unit Price: $70.331945

Ext Price: $70.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity