IRF9530 alternative parts: IRF9317TRPBF
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET P-CH 100V 12A TO-220AB | MOSFET P-CH 30V 16A 8-SOIC |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 3 | 8 |
Supplier Device Package: | TO-220AB | - |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 12A Tc | 16A Ta |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 4.5V 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 88W Tc | 2.5W Ta |
Turn Off Delay Time: | 31 ns | 160 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2011 | 2009 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | -100V | - |
Current Rating: | -12A | - |
Number of Channels: | 1 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 88W | 2.5W |
Turn On Delay Time: | 12 ns | 19 ns |
FET Type: | P-Channel | P-Channel |
Rds On (Max) @ Id, Vgs: | 300mOhm @ 7.2A, 10V | 6.6m Ω @ 16A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 2.4V @ 50μA |
Input Capacitance (Ciss) (Max) @ Vds: | 860pF @ 25V | 2820pF @ 15V |
Gate Charge (Qg) (Max) @ Vgs: | 38nC @ 10V | 92nC @ 10V |
Rise Time: | 52ns | 64ns |
Drain to Source Voltage (Vdss): | 100V | 30V |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 39 ns | 120 ns |
Continuous Drain Current (ID): | 12A | -16A |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | -100V | -30V |
Input Capacitance: | 860pF | - |
Drain to Source Resistance: | 300mOhm | - |
Rds On Max: | 300 mΩ | - |
Height: | 9.01mm | 1.4986mm |
Length: | 10.41mm | 4.9784mm |
Width: | 4.7mm | 3.9878mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Factory Lead Time: | - | 12 Weeks |
Contact Plating: | - | Tin |
Transistor Element Material: | - | SILICON |
Series: | - | HEXFET® |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Resistance: | - | 10.2MOhm |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Operating Mode: | - | ENHANCEMENT MODE |
Transistor Application: | - | SWITCHING |
Threshold Voltage: | - | -1.8V |
Avalanche Energy Rating (Eas): | - | 330 mJ |
Nominal Vgs: | - | -1.8 V |
REACH SVHC: | - | No SVHC |
IRF9530
Vishay SiliconixUnited States