IRF9530 alternative parts: IRF9335TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 100V 12A TO-220AB
MOSFET P-CH 30V 5.4A 8-SOIC
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
3
8
Supplier Device Package:
TO-220AB
-
Weight:
6.000006g
-
Current - Continuous Drain (Id) @ 25℃:
12A Tc
5.4A Ta
Drive Voltage (Max Rds On, Min Rds On):
10V
4.5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
88W Tc
2.5W Ta
Turn Off Delay Time:
31 ns
16 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2011
2010
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
-100V
-
Current Rating:
-12A
-
Number of Channels:
1
-
Element Configuration:
Single
-
Power Dissipation:
88W
2.5W
Turn On Delay Time:
12 ns
9.7 ns
FET Type:
P-Channel
P-Channel
Rds On (Max) @ Id, Vgs:
300mOhm @ 7.2A, 10V
59m Ω @ 5.4A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
2.4V @ 10μA
Input Capacitance (Ciss) (Max) @ Vds:
860pF @ 25V
386pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
38nC @ 10V
14nC @ 10V
Rise Time:
52ns
19ns
Drain to Source Voltage (Vdss):
100V
30V
Vgs (Max):
±20V
±20V
Fall Time (Typ):
39 ns
15 ns
Continuous Drain Current (ID):
12A
-5.4A
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
-100V
-30V
Input Capacitance:
860pF
-
Drain to Source Resistance:
300mOhm
-
Rds On Max:
300 mΩ
-
Height:
9.01mm
1.4986mm
Length:
10.41mm
4.9784mm
Width:
4.7mm
3.9878mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Factory Lead Time:
-
12 Weeks
Transistor Element Material:
-
SILICON
Series:
-
HEXFET®
JESD-609 Code:
-
e3
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Resistance:
-
59MOhm
Terminal Finish:
-
Matte Tin (Sn)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Configuration:
-
SINGLE WITH BUILT-IN DIODE
Operating Mode:
-
ENHANCEMENT MODE
Transistor Application:
-
SWITCHING
Threshold Voltage:
-
-1.8V
Pulsed Drain Current-Max (IDM):
-
43A
Nominal Vgs:
-
-1.8 V
REACH SVHC:
-
No SVHC
IRF9530

IRF9530

Vishay Siliconix