IRF9530 alternative parts: IRF9Z24NSTRLPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 100V 12A TO-220AB
MOSFET P-CH 55V 12A D2PAK
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Number of Pins:
3
3
Supplier Device Package:
TO-220AB
-
Weight:
6.000006g
-
Current - Continuous Drain (Id) @ 25℃:
12A Tc
12A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
88W Tc
3.8W Ta 45W Tc
Turn Off Delay Time:
31 ns
23 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2011
2005
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
-100V
-55V
Current Rating:
-12A
-12A
Number of Channels:
1
-
Element Configuration:
Single
-
Power Dissipation:
88W
45W
Turn On Delay Time:
12 ns
13 ns
FET Type:
P-Channel
P-Channel
Rds On (Max) @ Id, Vgs:
300mOhm @ 7.2A, 10V
175m Ω @ 7.2A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
860pF @ 25V
350pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
38nC @ 10V
19nC @ 10V
Rise Time:
52ns
55ns
Drain to Source Voltage (Vdss):
100V
55V
Vgs (Max):
±20V
±20V
Fall Time (Typ):
39 ns
37 ns
Continuous Drain Current (ID):
12A
-12A
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
-100V
-55V
Input Capacitance:
860pF
-
Drain to Source Resistance:
300mOhm
-
Rds On Max:
300 mΩ
-
Height:
9.01mm
4.826mm
Length:
10.41mm
10.668mm
Width:
4.7mm
9.65mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Factory Lead Time:
-
12 Weeks
Transistor Element Material:
-
SILICON
Series:
-
HEXFET®
JESD-609 Code:
-
e3
Number of Terminations:
-
2
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
AVALANCHE RATED, HIGH RELIABILITY
Terminal Position:
-
SINGLE
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
JESD-30 Code:
-
R-PSSO-G2
Configuration:
-
SINGLE WITH BUILT-IN DIODE
Operating Mode:
-
ENHANCEMENT MODE
Case Connection:
-
DRAIN
Transistor Application:
-
SWITCHING
Threshold Voltage:
-
4V
Pulsed Drain Current-Max (IDM):
-
48A
Dual Supply Voltage:
-
-55V
Avalanche Energy Rating (Eas):
-
96 mJ
Nominal Vgs:
-
4 V
REACH SVHC:
-
No SVHC
IRF9530

IRF9530

Vishay Siliconix