IRF9530 alternative parts: IRF9540NLPBF
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET P-CH 100V 12A TO-220AB | MOSFET P-CH 100V 23A TO262-3 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-262-3 Long Leads, I2Pak, TO-262AA |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-220AB | - |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 12A Tc | 23A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 88W Tc | 3.1W Ta 110W Tc |
Turn Off Delay Time: | 31 ns | 40 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Published: | 2011 | 2005 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | -100V | - |
Current Rating: | -12A | - |
Number of Channels: | 1 | 1 |
Element Configuration: | Single | Single |
Power Dissipation: | 88W | 3.1W |
Turn On Delay Time: | 12 ns | 13 ns |
FET Type: | P-Channel | P-Channel |
Rds On (Max) @ Id, Vgs: | 300mOhm @ 7.2A, 10V | 117m Ω @ 14A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 860pF @ 25V | 1450pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 38nC @ 10V | 110nC @ 10V |
Rise Time: | 52ns | 67ns |
Drain to Source Voltage (Vdss): | 100V | - |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 39 ns | 51 ns |
Continuous Drain Current (ID): | 12A | -23A |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | -100V | -100V |
Input Capacitance: | 860pF | - |
Drain to Source Resistance: | 300mOhm | - |
Rds On Max: | 300 mΩ | - |
Height: | 9.01mm | 9.65mm |
Length: | 10.41mm | 10.668mm |
Width: | 4.7mm | 4.826mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Factory Lead Time: | - | 12 Weeks |
Transistor Element Material: | - | SILICON |
Series: | - | HEXFET® |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 3 |
Termination: | - | Through Hole |
ECCN Code: | - | EAR99 |
Resistance: | - | 117mOhm |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | AVALANCHE RATED, HIGH RELIABILITY |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Operating Mode: | - | ENHANCEMENT MODE |
Case Connection: | - | DRAIN |
Transistor Application: | - | SWITCHING |
Threshold Voltage: | - | 4V |
Pulsed Drain Current-Max (IDM): | - | 92A |
Dual Supply Voltage: | - | 100V |
Avalanche Energy Rating (Eas): | - | 84 mJ |
Nominal Vgs: | - | 4 V |
REACH SVHC: | - | No SVHC |
IRF9530
Vishay SiliconixUnited States