J112 alternative parts: J112
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 35V 625MW TO92 | Jfet N-ch 35V TO92-3 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 7 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | - |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-92-3 | - |
Weight: | 200.998119mg | - |
Breakdown Voltage / V: | -35V | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | - |
Published: | 2006 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | 150 °C |
Min Operating Temperature: | -65°C | -55 °C |
Voltage - Rated DC: | 35V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 50mA | - |
Base Part Number: | J112 | - |
Voltage: | 35V | - |
Element Configuration: | Single | Single |
Current: | 5A | - |
Power Dissipation: | 350mW | - |
Power - Max: | 625mW | - |
FET Type: | N-Channel | - |
Drain to Source Voltage (Vdss): | 35V | - |
Continuous Drain Current (ID): | 5mA | - |
Gate to Source Voltage (Vgs): | -35V | -35 V |
Drain to Source Resistance: | 50Ohm | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 5mA @ 15V | - |
Voltage - Cutoff (VGS off) @ Id: | 1V @ 1μA | - |
Voltage - Breakdown (V(BR)GSS): | 35V | - |
Resistance - RDS(On): | 50Ohms | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Number of Digits: | - | 7 |
RoHS: | - | Non-Compliant |
Series: | - | A43 |
Number of Phases: | - | 3 |
Display Type: | - | LCD |
Meter Type: | - | Digital |

J112
ON SemiconductorUnited States