J112 alternative parts: J112RLRAG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 35V 625MW TO92 | Trans JFET N-CH 5mA 3-Pin TO-92 T/R |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | LAST SHIPMENTS (Last Updated: 2 days ago) |
Factory Lead Time: | 7 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-92-3 | - |
Weight: | 200.998119mg | 453.59237mg |
Breakdown Voltage / V: | -35V | 35V |
Operating Temperature: | -55°C~150°C TJ | -65°C~150°C TJ |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2006 | 2006 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Voltage - Rated DC: | 35V | 35V |
Max Power Dissipation: | 625mW | 100mW |
Current Rating: | 50mA | 50mA |
Base Part Number: | J112 | J112 |
Voltage: | 35V | - |
Element Configuration: | Single | Single |
Current: | 5A | - |
Power Dissipation: | 350mW | - |
Power - Max: | 625mW | 350mW |
FET Type: | N-Channel | N-Channel |
Drain to Source Voltage (Vdss): | 35V | 35V |
Continuous Drain Current (ID): | 5mA | - |
Gate to Source Voltage (Vgs): | -35V | -35V |
Drain to Source Resistance: | 50Ohm | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 5mA @ 15V | 5mA @ 15V |
Voltage - Cutoff (VGS off) @ Id: | 1V @ 1μA | 1V @ 1μA |
Voltage - Breakdown (V(BR)GSS): | 35V | - |
Resistance - RDS(On): | 50Ohms | 50Ohm |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Transistor Element Material: | - | SILICON |
Number of Elements: | - | 1 |
JESD-609 Code: | - | e1 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
Terminal Finish: | - | Tin/Silver/Copper (Sn/Ag/Cu) |
HTS Code: | - | 8541.21.00.95 |
Terminal Position: | - | BOTTOM |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 3 |
Operating Mode: | - | DEPLETION MODE |
Transistor Application: | - | CHOPPER |
Drain-source On Resistance-Max: | - | 50Ohm |
Input Capacitance: | - | 3.5pF |
FET Technology: | - | JUNCTION |

J112
ON SemiconductorUnited States