J112 alternative parts: J112E3
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 35V 625MW TO92 | |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 7 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | - |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | - |
Weight: | 200.998119mg | - |
Breakdown Voltage / V: | -35V | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | - |
Published: | 2006 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Voltage - Rated DC: | 35V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 50mA | - |
Base Part Number: | J112 | - |
Voltage: | 35V | - |
Element Configuration: | Single | - |
Current: | 5A | - |
Power Dissipation: | 350mW | - |
Power - Max: | 625mW | - |
FET Type: | N-Channel | - |
Drain to Source Voltage (Vdss): | 35V | - |
Continuous Drain Current (ID): | 5mA | - |
Gate to Source Voltage (Vgs): | -35V | - |
Drain to Source Resistance: | 50Ohm | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 5mA @ 15V | - |
Voltage - Cutoff (VGS off) @ Id: | 1V @ 1μA | - |
Voltage - Breakdown (V(BR)GSS): | 35V | - |
Resistance - RDS(On): | 50Ohms | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Moisture Sensitivity Levels: | - | 1 |
Operating Temperature-Max: | - | 150 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | J112-E3 |
Manufacturer: | - | Vishay Intertechnologies |
Part Life Cycle Code: | - | Obsolete |
Ihs Manufacturer: | - | VISHAY INTERTECHNOLOGY INC |
Risk Rank: | - | 5.82 |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
Subcategory: | - | Other Transistors |
Reach Compliance Code: | - | unknown |
Polarity/Channel Type: | - | N-CHANNEL |
FET Technology: | - | JUNCTION |
Power Dissipation-Max (Abs): | - | 0.4 W |

J112
ON SemiconductorUnited States