J112 alternative parts: J112RL1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
JFET N-CH 35V 625MW TO92
JFET N-CH 35V 0.35W TO92
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
7 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Supplier Device Package:
TO-92-3
-
Weight:
200.998119mg
-
Breakdown Voltage / V:
-35V
-
Operating Temperature:
-55°C~150°C TJ
-65°C~150°C TJ
Packaging:
Bulk
Tape & Reel (TR)
Published:
2006
2000
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Voltage - Rated DC:
35V
35V
Max Power Dissipation:
625mW
350mW
Current Rating:
50mA
50mA
Base Part Number:
J112
J112
Voltage:
35V
-
Element Configuration:
Single
Single
Current:
5A
-
Power Dissipation:
350mW
-
Power - Max:
625mW
-
FET Type:
N-Channel
N-Channel
Drain to Source Voltage (Vdss):
35V
35V
Continuous Drain Current (ID):
5mA
-
Gate to Source Voltage (Vgs):
-35V
35V
Drain to Source Resistance:
50Ohm
-
Current - Drain (Idss) @ Vds (Vgs=0):
5mA @ 15V
5mA @ 15V
Voltage - Cutoff (VGS off) @ Id:
1V @ 1μA
1V @ 1μA
Voltage - Breakdown (V(BR)GSS):
35V
-
Resistance - RDS(On):
50Ohms
50Ohm
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Surface Mount:
-
NO
Transistor Element Material:
-
SILICON
Number of Elements:
-
1
JESD-609 Code:
-
e0
Number of Terminations:
-
3
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
EUROPEAN PART NUMBER
HTS Code:
-
8541.21.00.95
Terminal Position:
-
BOTTOM
Peak Reflow Temperature (Cel):
-
240
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
30
Pin Count:
-
3
Qualification Status:
-
Not Qualified
Operating Mode:
-
DEPLETION MODE
Transistor Application:
-
CHOPPER
Drain-source On Resistance-Max:
-
50Ohm
FET Technology:
-
JUNCTION
Feedback Cap-Max (Crss):
-
5 pF
J112

J112

ON Semiconductor