J112 alternative parts: J112

Hide Shared Attributes
Part Number
Manufacturer:
Description:
JFET N-CH 35V 625MW TO92
SMALL SIGNAL FIELD-EFFECT TRANSI
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
7 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
-
Supplier Device Package:
TO-92-3
TO-92-3
Weight:
200.998119mg
-
Breakdown Voltage / V:
-35V
-
Operating Temperature:
-55°C~150°C TJ
-55°C ~ 150°C (TJ)
Packaging:
Bulk
-
Published:
2006
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Voltage - Rated DC:
35V
-
Max Power Dissipation:
625mW
-
Current Rating:
50mA
-
Base Part Number:
J112
-
Voltage:
35V
-
Element Configuration:
Single
-
Current:
5A
-
Power Dissipation:
350mW
-
Power - Max:
625mW
625 mW
FET Type:
N-Channel
N-Channel
Drain to Source Voltage (Vdss):
35V
-
Continuous Drain Current (ID):
5mA
-
Gate to Source Voltage (Vgs):
-35V
-
Drain to Source Resistance:
50Ohm
-
Current - Drain (Idss) @ Vds (Vgs=0):
5mA @ 15V
5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id:
1V @ 1μA
1 V @ 1 µA
Voltage - Breakdown (V(BR)GSS):
35V
35 V
Resistance - RDS(On):
50Ohms
50 Ohms
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Package:
-
Bulk
Mfr:
-
Fairchild Semiconductor
Product Status:
-
Active
Series:
-
-
Input Capacitance (Ciss) (Max) @ Vds:
-
-
J112

J112

ON Semiconductor