KSA992FBU alternative parts: KSA916OBU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 120V 0.05A TO-92 | TRANS PNP 120V 0.8A TO92-3 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | - |
Factory Lead Time: | 7 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 Long Body |
Number of Pins: | 3 | - |
Weight: | 179mg | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 120V | - |
Collector-Emitter Saturation Voltage: | -90mV | - |
Number of Elements: | 1 | - |
hFEMin: | 200 | - |
Operating Temperature: | 150°C TJ | 150°C (TJ) |
Packaging: | Bulk | - |
Published: | 2004 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Voltage - Rated DC: | -120V | - |
Max Power Dissipation: | 500mW | - |
Terminal Position: | BOTTOM | - |
Current Rating: | -50mA | - |
Frequency: | 100MHz | - |
Base Part Number: | KSA992 | - |
Element Configuration: | Single | - |
Power Dissipation: | 500mW | - |
Transistor Application: | AMPLIFIER | - |
Gain Bandwidth Product: | 100MHz | - |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 120V | - |
Max Collector Current: | 50mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 300 @ 1mA 6V | 80 @ 100mA, 5V |
Current - Collector Cutoff (Max): | 1μA | 100nA (ICBO) |
Vce Saturation (Max) @ Ib, Ic: | 300mV @ 1mA, 10mA | 1V @ 50mA, 500mA |
Transition Frequency: | 100MHz | - |
Collector Base Voltage (VCBO): | -120V | - |
Emitter Base Voltage (VEBO): | -5V | - |
Height: | 4.58mm | - |
Length: | 4.58mm | - |
Width: | 3.86mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | TO-92-3 |
Package: | - | Bulk |
Current-Collector (Ic) (Max): | - | 800 mA |
Mfr: | - | Fairchild Semiconductor |
Product Status: | - | Obsolete |
Series: | - | - |
Power - Max: | - | 900 mW |
Voltage - Collector Emitter Breakdown (Max): | - | 120 V |
Frequency - Transition: | - | 120MHz |

KSA992FBU
(In Stock: 100000)
ON SemiconductorUnited States