KSA992FBU alternative parts: KSA928AYTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 120V 0.05A TO-92
TRANS PNP 30V 2A TO-92-3
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
7 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 Long Body (Formed Leads)
Number of Pins:
3
3
Weight:
179mg
371.1027mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
120V
30V
Collector-Emitter Saturation Voltage:
-90mV
-2V
Number of Elements:
1
1
hFEMin:
200
100
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2004
2017
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
-120V
-30V
Max Power Dissipation:
500mW
1W
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
-50mA
-2A
Frequency:
100MHz
120MHz
Base Part Number:
KSA992
KSA928
Element Configuration:
Single
Single
Power Dissipation:
500mW
1W
Transistor Application:
AMPLIFIER
AMPLIFIER
Gain Bandwidth Product:
100MHz
120MHz
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
120V
30V
Max Collector Current:
50mA
2A
DC Current Gain (hFE) (Min) @ Ic, Vce:
300 @ 1mA 6V
160 @ 500mA 2V
Current - Collector Cutoff (Max):
1μA
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
300mV @ 1mA, 10mA
2V @ 30mA, 1.5A
Transition Frequency:
100MHz
120MHz
Collector Base Voltage (VCBO):
-120V
-30V
Emitter Base Voltage (VEBO):
-5V
-5V
Height:
4.58mm
8mm
Length:
4.58mm
4.9mm
Width:
3.86mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Max Breakdown Voltage:
-
30V
KSA992FBU

KSA992FBU

(In Stock: 100000)

ON Semiconductor